The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO offering ultra-low jitter performance with 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, designed for telecom, networking, and industrial applications. It supports frequency stability as low as ±15 ppm and operates across a temperature range of -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it provides programmable pull ranges up to ±3200 ppm and supports LVPECL, LVDS, and HCSL signaling. The part includes an output enable function in the 7.0 x 5.0 mm and 5.0 x 3.2 mm packages, and operates from a 3.0 V supply.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E2-30NX223.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 223 MHz |
| Frequency Stability | 25 ppm |