The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports frequency stability as low as ±15 ppm and offers programmable pull ranges up to ±3200 ppm, with typcial phase jitter of 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth. It operates across extended industrial temperature ranges from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. This variant supports LVDS signaling, a 2.8 V supply, and a ±200 ppm pull range with an output enable function.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E2-28NE240.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 240 MHz |
| Frequency Stability | 25 ppm |