The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It offers phase jitter as low as 0.225 ps RMS over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. Operating across a temperature range of -40°C to 105°C, it supports programmable pull ranges up to ±3200 ppm and integrates on-chip regulators to eliminate the need for an external LDO. The device uses DualMEMS® and TurboCompensation® technologies to maintain performance under airflow, thermal gradients, shock, and vibration, and is designed for telecom, networking, and industrial applications requiring high-frequency stability in noisy environments.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E2-25NY224.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 224 MHz |
| Frequency Stability | 25 ppm |