SiTime Corporation Voltage-Controlled Oscillators SiT3373AC-2B9-33NX625.000000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It integrates on-chip regulators to eliminate the need for an external LDO and delivers 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth. The device supports frequency stability as low as ±15 ppm and operates across temperatures from -40°C to 105°C. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm with LVPECL, LVDS, or HCSL output signaling. DualMEMS® temperature sensing and TurboCompensation® technology provide resistance to airflow, thermal gradients, shock, and vibration. Pull range options include ±25 ppm up to ±3200 ppm, and the device is factory programmable for frequency, stability, voltage, and output type.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It integrates on-chip regulators to eliminate the need for an external LDO and delivers 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth. The device supports frequency stability as low as ±15 ppm and operates across temperatures from -40°C to 105°C. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm with LVPECL, LVDS, or HCSL output signaling. DualMEMS® temperature sensing and TurboCompensation® technology provide resistance to airflow, thermal gradients, shock, and vibration. Pull range options include ±25 ppm up to ±3200 ppm, and the device is factory programmable for frequency, stability, voltage, and output type.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AC-2B9-33NX625.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AC-2B9-33NX625.000000
Voltage-Controlled Oscillators SiT3373AC-2B9-33NX625.000000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AC-2B9-33NX625.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 3.2x2.5
Frequency 625 MHz
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JV-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1566AC-JE-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0462.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4620 MHz
Frequency Stability 50 ppm
View Details