The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It features a built-in DualMEMS® temperature sensing and TurboCompensation® technology to resist airflow, thermal gradients, shock, and vibration, with on-chip regulators eliminating the need for an external LDO. The device supports output signaling types LVPECL, LVDS, and HCSL in industry-standard package sizes of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It offers frequency stability as low as ±15 ppm and operates over a temperature range of -40°C to 105°C. The part delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth and provides programmable pull ranges up to ±3200 ppm. The output enable function is supported in the larger package sizes only.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B3-33NU644.531250 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 645 MHz |
| Frequency Stability | 50 ppm |