The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes, with frequency stability as low as ±15 ppm and phase jitter of 0.225 ps RMS (typ) over a 12 kHz to 20 MHz bandwidth. The device operates across temperature ranges from -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO. The part provides programmable pull ranges up to ±3200 ppm and supports LVPECL, LVDS, and HCSL signaling. It features a 6-pin layout with VDD, GND, OUT+, and OUT-, and is engineered using DualMEMS® and TurboCompensation® technologies for resistance to airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B3-33NG345.600000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 346 MHz |
| Frequency Stability | 50 ppm |