The SiT3373 is a 220 MHz to 725 MHz ultra-low jitter differential VCXO designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard package sizes of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports LVPECL, LVDS, and HCSL output signaling, with frequency stability as low as ±15 ppm and a typical RMS phase jitter of 0.225 ps over a 12 kHz to 20 MHz bandwidth. It operates across extended industrial temperature ranges from -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO. Frequency can be programmed to any value between 220.000001 MHz and 725 MHz with six-decimal-place accuracy, and pull range options extend up to ±3200 ppm. Output enable functionality is available in the 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B3-33NE307.695484 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 308 MHz |
| Frequency Stability | 50 ppm |