The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates with a 3.3 V supply, and offers a pull range of ±50 ppm. The device features frequency stability as low as ±25 ppm, 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and a wide operating temperature range of -40°C to 105°C. It is housed in a 3.2 x 2.5 mm package with standard pinout for differential outputs. On-chip regulators eliminate the need for an external LDO, and the device supports extended industrial temperature operation through SiTime's DualMEMS® and TurboCompensation® technologies.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B3-33NC500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 500 MHz |
| Frequency Stability | 50 ppm |