The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It features industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm form factors, with frequency stability as low as ±15 ppm and typ 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device supports operating temperatures from -40°C to 105°C, integrates on-chip regulators to suppress power supply noise, and offers programmable pull ranges up to ±3200 ppm. Output signaling includes LVPECL, LVDS, and HCSL, with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The part includes an output enable function in 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B2-33NY281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 25 ppm |