The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates from a 2.5 V supply, and offers a pull range of ±25 ppm with frequency stability of ±25 ppm. Available in a 3.2 x 2.5 mm surface-mount package, it functions over a temperature range of -40°C to 85°C and achieves 0.225 ps RMS phase jitter (typ) from 12 kHz to 20 MHz bandwidth. On-chip regulators eliminate the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B2-33NG256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 256 MHz |
| Frequency Stability | 25 ppm |