The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It supports LVDS signaling, operates from a 2.5 V supply, and offers a pull range of ±50 ppm. The device provides a frequency accuracy of six decimal places and achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Stability is guaranteed at ±25 ppm, and it operates across an industrial temperature range of -40°C to 85°C. The part is housed in a 3.2 x 2.5 mm package with center pad. Power supply noise is internally filtered, eliminating the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B2-33NC250.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 250 MHz |
| Frequency Stability | 25 ppm |