The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It features a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. The device operates across a temperature range of -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. Available in industry-standard packages of 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm, it supports LVPECL, LVDS, and HCSL output signaling with programmable pull ranges up to ±3200 ppm. The part operates with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B2-30NG614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 614 MHz |
| Frequency Stability | 25 ppm |