The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO engineered for low-jitter applications, featuring ±0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It operates across temperatures from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. The device is available in industry-standard packages: 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It supports LVPECL, LVDS, and HCSL output signaling with programmable pull ranges up to ±3200 ppm. The SiT3373AC-2B2-28NZ62
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B2-28NZ622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 622 MHz |
| Frequency Stability | 25 ppm |