The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It supports LVDS output signaling, operates from a 2.8 V power supply, and offers a frequency pull range of ±50 ppm. The device achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and maintains frequency stability of ±25 ppm. It is available in a 3.2 x 2.5 mm package and operates across the industrial temperature range of -40°C to 85°C. On-chip regulators eliminate the need for an external LDO, and the device is engineered with DualMEMS® and TurboCompensation® technology to resist airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B2-28NH614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 614 MHz |
| Frequency Stability | 25 ppm |