SiTime Corporation Voltage-Controlled Oscillators SiT3373AC-2B2-28NG223.000000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance networking, telecom, and industrial applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports frequency stability as low as ±15 ppm and provides a typcial phase jitter of 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth. Operating temperature ranges extend from -40°C to 105°C. Integrated on-chip regulators eliminate the need for an external LDO. The part supports LVPECL, LVDS, and HCSL output signaling with programmable pull ranges up to ±3200 ppm.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance networking, telecom, and industrial applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports frequency stability as low as ±15 ppm and provides a typcial phase jitter of 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth. Operating temperature ranges extend from -40°C to 105°C. Integrated on-chip regulators eliminate the need for an external LDO. The part supports LVPECL, LVDS, and HCSL output signaling with programmable pull ranges up to ±3200 ppm.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AC-2B2-28NG223.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AC-2B2-28NG223.000000
Voltage-Controlled Oscillators SiT3373AC-2B2-28NG223.000000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AC-2B2-28NG223.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 3.2x2.5
Frequency 223 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.004000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0308.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3080 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JV-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details