The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It features a compact industry-standard package in 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm sizes, operates over a temperature range of -40°C to 105°C, and delivers 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth. The device supports LVDS signaling, a 2.8 V power supply, and a ±25 ppm pull range, with integrated power regulators eliminating the need for an external LDO. Frequency stability is ±25 ppm, and output enable functionality is not available in this configuration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B2-28NB250.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 250 MHz |
| Frequency Stability | 25 ppm |