The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It supports LVDS signaling, operates with a 2.5 V supply, and offers a pull range of ±25 ppm. The device features a 3.2 x 2.5 mm package, provides 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth, and maintains frequency stability of ±25 ppm. It operates across a temperature range of -40°C to 85°C and integrates on-chip regulators to suppress power supply noise. The output enable feature is not available in this package variant.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B2-25NG224.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 224 MHz |
| Frequency Stability | 25 ppm |