The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, and operates over a temperature range of -40°C to 105°C. The device achieves 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth, with frequency stability as low as ±15 ppm. Pull range options include ±25, ±50, ±80, ±100, ±150, ±200, ±400, ±800, ±1600, and ±3200 ppm. Output signaling supports LVPECL, LVDS, and HCSL. On-chip regulators eliminate the need for external LDOs.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B2-25NC625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 625 MHz |
| Frequency Stability | 25 ppm |