The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO for low-jitter timing in telecom and industrial systems. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages. The device achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz and supports frequency stability as low as ±15 ppm. It operates from -40°C to 105°C and integrates on-chip regulators to filter power supply noise. Output signaling includes LVPECL, LVDS, and HCSL, with programmable pull ranges up to ±3200 ppm. The SiT3373AC-2B2-25NB25
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B2-25NB256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 256 MHz |
| Frequency Stability | 25 ppm |