The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It features a 7.0 x 5.0 mm package with a center pad, supports LVPECL signaling, operates at 3.3 V, and provides a pull range of ±3200 ppm with a frequency stability of ±35 ppm. The device operates across a temperature range of -40°C to 105°C and achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It integrates on-chip regulators to reject power supply noise and is engineered with DualMEMS™ and TurboCompensation™ technology for resilience against airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1E3-33NE622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 622 MHz |
| Frequency Stability | 50 ppm |