The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for telecommunications, networking, and industrial applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device operates over a temperature range of -40°C to 105°C, offers a typical phase jitter of 0.225 ps RMS (12 kHz to 20 MHz bandwidth), and supports frequency stability as low as ±15 ppm. On-chip regulators eliminate the need for an external LDO, and it provides pull ranges from ±25 ppm to ±3200 ppm.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1E3-30NZ500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 500 MHz |
| Frequency Stability | 50 ppm |