SiTime Corporation Oscillators SIT3373AC-1E3-30NU432.000000

Description
432MHz VCXO LVPECL Oscillator 3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
432MHz VCXO LVPECL Oscillator 3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AC-1E3-30NU432.000000-ND - DigiKey
Thief River Falls, MN, United States
432MHz VCXO LVPECL Oscillator 3V 6-SMD, No Lead Exposed Pad

432MHz VCXO LVPECL Oscillator 3V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AC-1E3-30NU432.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1075M-60 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 60 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillator Crystal - 510ABA156M257AAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.007830 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-6 MHz
Frequency Stability 50 ppm
View Details