Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SE555P SE555P

Description
Manufacturer: Texas Instruments Win Source Part Number: 082114-SE555P Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Frequency: 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Safety, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Automation & Process Control
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082114-SE555P Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Frequency: 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Safety, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Automation & Process Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SE555P - 082114-SE555P - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SE555P
082114-SE555P
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SE555P 082114-SE555P
Manufacturer: Texas Instruments Win Source Part Number: 082114-SE555P Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Frequency: 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Safety, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Automation & Process Control

Manufacturer: Texas Instruments
Win Source Part Number: 082114-SE555P
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Through Hole
Frequency: 100kHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 18 V
Operating Supply Current: 10mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Safety, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Automation & Process Control

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - SE555P - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
SE555P
Clock/Timing - Programmable Timers and Oscillators SE555P
IC OSC SINGLE TIMER 100KHZ 8-DIP

IC OSC SINGLE TIMER 100KHZ 8-DIP

Supplier's Site Datasheet
Programmable Timers and Oscillators - SE555P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
SE555P
Programmable Timers and Oscillators SE555P
555 Type, Timer/Oscillator (Single) IC 100kHz 8-PDIP

555 Type, Timer/Oscillator (Single) IC 100kHz 8-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 082114-SE555P SE555P SE555P
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SE555P Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-PDIP Through Hole 8-DIP (0.300\", 7.62mm)
Frequency 0.1000 MHz 0.1000 MHz 0.1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CD4541BM96E4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillator Crystal - 510BAA1M00000AAGR - Richardson RFPD
Specs
Frequency 1 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers