The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates from a 3.0 V supply, and offers a frequency stability of ±35 ppm with a pull range of ±100 ppm. The device is housed in a 7.0 x 5.0 mm package with a center pad, and operates across the extended industrial temperature range of -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1E3-30NC270.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 270 MHz |
| Frequency Stability | 50 ppm |