The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. It delivers 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. Operating from -40°C to 105°C, it integrates on-chip regulators to reject power supply noise and employs DualMEMS® and TurboCompensation® technologies for resilience to environmental stress. The device enables programmable pull ranges up to ±3200 ppm and supports LVPECL, LVDS, or HCSL output signaling. The variant SiT3373AC-1E3-25NU43
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1E3-25NU432.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 432 MHz |
| Frequency Stability | 50 ppm |