The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVDS signaling, a 2.8 V supply, and a pull range of ±800 ppm, with frequency stability of ±35 ppm. Operating over a temperature range of -40°C to 105°C, it is available in a 7.0 x 5.0 mm package with a center pad. The device integrates on-chip regulators to reject power supply noise and achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1E2-33NY281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 281 MHz |
| Frequency Stability | 25 ppm |