The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It features a 3.2 x 2.5 mm package, operates from -40°C to 105°C, and offers ±15 ppm frequency stability with 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device supports LVDS output signaling and a 3.0 V supply, with integrated power supply noise filtering eliminating the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1E2-30NU500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 500 MHz |
| Frequency Stability | 25 ppm |