The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, engineered for telecom, networking, and industrial applications. It supports LVDS signaling, a 3.3 V supply, a frequency of 281.000000 MHz, a pull range of ±200 ppm, and operates over a temperature range of -40°C to 105°C. The device is available in a 7.0 x 5.0 mm package with center pad, integrates on-chip regulators to suppress power supply noise, and achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. Frequency stability is ±25 ppm.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1E2-30NH281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 281 MHz |
| Frequency Stability | 25 ppm |