The SiT3373 is a 220 MHz to 725 MHz ultra-low jitter differential VCXO using MEMS technology, designed for high-performance timing in networking and industrial applications. It is available in industry-standard package sizes of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports LVDS signaling, operates with a 2.8 V supply, and offers a frequency stability of ±50 ppm. It provides a pull range of ±100 ppm and achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The operating temperature range extends from -40°C to 105°C. Output enable functionality is not available in this variant.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B3-33NZ281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 50 ppm |