The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVDS signaling, operates from a 2.8 V supply, and offers a frequency stability of ±50 ppm. The device is available in a 3.2 x 2.5 mm package and supports a pull range of ±100 ppm. It operates over a temperature range of -40°C to 85°C and achieves 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth. Integrated on-chip regulators eliminate the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B3-33NG281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 50 ppm |