The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultralow jitter, designed for high-performance networking and telecom applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports frequency stability as low as ±15 ppm and operates across a temperature range of -40°C to 105°C. It integrates on-chip regulators to eliminate the need for an external LDO and provides a programmable pull range up to ±3200 ppm. The part achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and is offered with LVPECL, LVDS, or HCSL output signaling. The operating voltage is 3.3 V ±10%.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B3-33NE540.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 540 MHz |
| Frequency Stability | 50 ppm |