The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The part operates with a supply voltage of 2.5 V ±10%, offers a frequency stability of ±15 ppm, and achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It supports extended industrial temperature ranges from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. The device features LVPECL signaling and a ±25 ppm pull range, with output enable functionality not available in the 3.2 x 2.5 mm package.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B2-33NC250.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 250 MHz |
| Frequency Stability | 25 ppm |