SiTime Corporation Voltage-Controlled Oscillators SiT3373AC-1B2-25NB614.000000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It features a factory-programmable frequency accurate to six decimal places, a pull range of ±25 ppm, and a frequency stability of ±25 ppm. The device operates from -40°C to 85°C, supports LVPECL signaling, and comes in a 3.2 x 2.5 mm package with 6 pins, including VDD, OUT+, OUT-, GND, and a no-connect option. It integrates on-chip regulators to suppress power supply noise without requiring an external LDO, and achieves 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It features a factory-programmable frequency accurate to six decimal places, a pull range of ±25 ppm, and a frequency stability of ±25 ppm. The device operates from -40°C to 85°C, supports LVPECL signaling, and comes in a 3.2 x 2.5 mm package with 6 pins, including VDD, OUT+, OUT-, GND, and a no-connect option. It integrates on-chip regulators to suppress power supply noise without requiring an external LDO, and achieves 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AC-1B2-25NB614.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AC-1B2-25NB614.000000
Voltage-Controlled Oscillators SiT3373AC-1B2-25NB614.000000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AC-1B2-25NB614.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 3.2x2.5
Frequency 614 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - CS00140-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0196.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1960 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0009.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0090 MHz
Frequency Stability 50 ppm
View Details