The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, featuring ±15 ppm frequency stability, 0.225 ps RMS phase jitter (12 kHz to 20 MHz), and support for LVDS signaling. It operates across a temperature range of -40°C to 105°C and is available in 7.0 × 5.0 mm, 5.0 × 3.2 mm, or 3.2 × 2.5 mm packages. The device integrates on-chip regulators to reject power supply noise and supports output enable functionality in 7.0 × 5.0 mm and 5.0 × 3.2 mm packages. It is designed for telecom, networking, and industrial applications requiring programmable frequency and high stability in noisy environments.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E9-28NB75.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 75 MHz |
| Frequency Stability | 35 ppm |