The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, featuring ±0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports operating temperatures from -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device integrates on-chip regulators to reject power supply noise and employs DualMEMS® and TurboCompensation® technologies for resilience against airflow, thermal gradients, shock, and vibration. It offers programmable output signaling including LVPECL, LVDS, and HCSL, with pull range options up to ±3200 ppm and supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The SiT3372 is designed for telecom, networking, and industrial applications requiring precise, programmable clocking in noisy environments.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E9-25NX75.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 75 MHz |
| Frequency Stability | 35 ppm |