The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO featuring ±15 ppm to ±800 ppm pull range options, 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth, and support for LVPECL, LVDS, and HCSL output signaling. It operates from -40°C to 105°C and is offered in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device integrates on-chip regulators to eliminate the need for an external LDO and utilizes DualMEMS® and TurboCompensation® technology for resistance to airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E2-33NX74.175820 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 74.18 MHz |
| Frequency Stability | 25 ppm |