The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, delivering 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports frequencies accurate to six decimal places and offers pull ranges up to ±3200 ppm. The device operates across a temperature range of -40°C to 105°C with frequency stability as low as ±15 ppm and integrates on-chip regulators to eliminate external LDO requirements. Available in industry-standard packages of 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm, it provides LVPECL, LVDS, and HCSL output signaling options. The part features an output enable function in 7.0 × 5.0 mm and 5.0 × 3.2 mm packages and operates on supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E2-33NX25.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 25 MHz |
| Frequency Stability | 25 ppm |