The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO featuring ultra-low jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It operates across extended industrial temperature ranges up to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device integrates on-chip regulators to suppress power supply noise and supports programmable pull ranges up to ±3200 ppm, with LVPECL, LVDS, and HCSL output signaling options. It is engineered for demanding applications in telecommunications, networking, and industrial systems requiring high dynamic performance under adverse environmental conditions.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E2-33NU148.425787 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 148 MHz |
| Frequency Stability | 25 ppm |