The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance timing in telecom, networking, and industrial applications. It supports LVDS output signaling, operates from a 3.0 V supply, and offers a ±100 ppm pull range. The device is available in a 7.0 x 5.0 mm package with center pad, features frequency stability of ±25 ppm, and maintains operation across an extended industrial temperature range of -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and delivers 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The pinout includes an output enable function, supported only in the 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E2-30NU76.800000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 76.8 MHz |
| Frequency Stability | 25 ppm |