The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It features ±15 ppm frequency stability, 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth, and a pull range of ±80 ppm. The device operates across -40°C to 105°C and is available in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm packages. It integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. The part supports LVDS signaling (code '4'), 3.3 V supply (code '33'), and an output enable function (code 'E'), with the 3.2 x 2.5 mm package (code 'B') confirmed by its pinout and dimensions.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4B9-33NG80.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 80 MHz |
| Frequency Stability | 35 ppm |