The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ±80 ppm pull range, 3.0 V supply, LVDS signaling, and ±25 ppm frequency stability, available in a 3.2 x 2.5 mm package with no output enable function. It delivers 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and operates from -40°C to 85°C, utilizing DualMEMS® and TurboCompensation® technology for immunity to environmental stress and integrated power regulation.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4B9-30NZ80.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 80 MHz |
| Frequency Stability | 35 ppm |