The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. It offers frequency stability as low as ±15 ppm and typ 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. The device supports wide pull ranges up to ±3200 ppm and operates across temperatures from -40°C to 105°C. It includes on-chip regulators to eliminate the need for an external LDO and uses DualMEMS® and TurboCompensation® technology for resistance to airflow, thermal gradients, shock, and vibration. Output signaling is HCSL, supplied at 3.0 V ±10%.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4B3-30NU75.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 75 MHz |
| Frequency Stability | 50 ppm |