The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It supports LVDS signaling, operates from -40°C to 105°C, and is available in a 3.2 x 2.5 mm surface-mount package. The device delivers 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and features frequency stability of ±35 ppm. It integrates on-chip regulators to suppress power supply noise and eliminates the need for an external LDO.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4B3-30NU135.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 135 MHz |
| Frequency Stability | 50 ppm |