The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm packages. The device offers frequency stability as low as ±15 ppm, pull ranges up to ±3200 ppm, and 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It operates from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. This variant uses LVDS signaling, a 2.8 V supply voltage, and has no output enable function.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4B3-28NC200.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 200 MHz |
| Frequency Stability | 50 ppm |