The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This variant operates with an HCSL output signal, a 3.0 V supply, and a pull range of ±200 ppm. It supports a temperature range of -40°C to 105°C, achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and maintains frequency stability as low as ±15 ppm. The device integrates on-chip regulators to reject power supply noise and employs DualMEMS® and TurboCompensation® technologies for resistance to environmental stress.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4B2-30NY148.500000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 148 MHz |
| Frequency Stability | 25 ppm |