The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO using DualMEMS® and TurboCompensation® technology for ultra-low jitter, with typ. 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes, operates over -40°C to 105°C, and integrates on-chip regulators to eliminate the need for an external LDO. This part is configured for LVDS signaling, 3.3 V supply, ±25 ppm pull range, and output enable function.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4B2-30NE14.400000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 14.4 MHz |
| Frequency Stability | 25 ppm |