The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring stable clock signals in noisy environments. It supports LVDS signaling, operates with a 2.5 V supply, and offers a frequency stability of ±25 ppm. Available in 3.2 x 2.5 mm package, it operates over a temperature range of -40°C to 85°C and delivers 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth. The device integrates on-chip regulators to suppress power supply noise and features a pull range of ±25 ppm. It meets industrial temperature requirements and is engineered using SiTime's DualMEMS® and TurboCompensation® technologies for resistance to airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4B2-25NG75.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 75 MHz |
| Frequency Stability | 25 ppm |