The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise frequency control in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device offers frequency stability as low as ±15 ppm and a typical RMS phase jitter of 0.225 ps over a 12 kHz to 20 MHz bandwidth, with pull range options up to ±3200 ppm. It supports supply voltages of 2.5 V, 2.8 V, 3.0 V, and 3.3 V, and operates over a temperature range of -40°C to 105°C. The part integrates on-chip regulators to suppress power supply noise and uses DualMEMS® and TurboCompensation® technologies for enhanced resistance to environmental stressors.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2E9-33NU90.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 90 MHz |
| Frequency Stability | 35 ppm |