The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, featuring ±0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports wide pull ranges up to ±3200 ppm and operates across a temperature range of -40°C to 105°C. The device is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and integrates on-chip regulators to eliminate the need for an external LDO.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2E9-33NH80.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 80 MHz |
| Frequency Stability | 35 ppm |