The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ±3200 ppm pull range, ±15 ppm frequency stability, and 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It operates from -40°C to 105°C and is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages. It supports LVDS signaling and 3.3 V supply voltage, with integrated power supply noise filtering and resistance to airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2E3-33NU200.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 200 MHz |
| Frequency Stability | 50 ppm |